Littelfuse, Inc. Proximity Sensors 59065-4-T-05-A

Description
Proximity Sensors NC 20-25AT 1m TIN Threaded Barrel
Datasheet
Description
Proximity Sensors NC 20-25AT 1m TIN Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59065-4-T-05-A
Proximity Sensors 59065-4-T-05-A
Proximity Sensors NC 20-25AT 1m TIN Threaded Barrel

Proximity Sensors NC 20-25AT 1m TIN Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59065-4-T-05-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1812-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Reflex Sensor for the Distinction of Materials and Parts - optoCONTROL CFS4-A20 - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 15.51 inch (1 to 394 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details