Littelfuse, Inc. Proximity Sensors 59065-4-T-04-D

Description
Proximity Sensors NC 20-25AT 750mm Threaded Barrel
Datasheet
Description
Proximity Sensors NC 20-25AT 750mm Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59065-4-T-04-D
Proximity Sensors 59065-4-T-04-D
Proximity Sensors NC 20-25AT 750mm Threaded Barrel

Proximity Sensors NC 20-25AT 750mm Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59065-4-T-04-D
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005415-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Cylindrical Style Photoelectric Sensor - 42CST-D1MNA2-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 2.8 inch (71.12 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4240 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details