Littelfuse, Inc. Proximity Sensors 59065-4-T-04-C

Description
Proximity Sensors NC 20-25AT 750mm Threaded Barrel
Datasheet
Description
Proximity Sensors NC 20-25AT 750mm Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59065-4-T-04-C
Proximity Sensors 59065-4-T-04-C
Proximity Sensors NC 20-25AT 750mm Threaded Barrel

Proximity Sensors NC 20-25AT 750mm Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59065-4-T-04-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A1140EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-1/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.5906 to 0.6299 inch (15 to 16 mm)
Switching Frequency 0.1000 to 8 kHz
View Details