Littelfuse, Inc. Proximity Sensors 59065-3-V-04-D

Description
Proximity Sensors CO 750mm
Datasheet
Description
Proximity Sensors CO 750mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59065-3-V-04-D
Proximity Sensors 59065-3-V-04-D
Proximity Sensors CO 750mm

Proximity Sensors CO 750mm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59065-3-V-04-D
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000000988-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details