Littelfuse, Inc. Proximity Sensors 59065-3-U-04-C

Description
Proximity Sensors CO 25-30AT 750mm Threaded Barrel
Datasheet
Description
Proximity Sensors CO 25-30AT 750mm Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59065-3-U-04-C
Proximity Sensors 59065-3-U-04-C
Proximity Sensors CO 25-30AT 750mm Threaded Barrel

Proximity Sensors CO 25-30AT 750mm Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59065-3-U-04-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1229LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN20 and N20 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Proximity sensor - SIEN-M30NB-NO-S-L - Festo Corporation
Specs
Operation Distance 0.5906 inch (15 mm)
Repeatability 29.53 mils (750 µm)
Switching Frequency 0.7000 kHz
View Details
2 suppliers