Littelfuse, Inc. Proximity Sensors 59065-3-U-03-E

Description
Proximity Sensors CO 25-30AT 500mm Threaded Barrel
Datasheet
Description
Proximity Sensors CO 25-30AT 500mm Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59065-3-U-03-E
Proximity Sensors 59065-3-U-03-E
Proximity Sensors CO 25-30AT 500mm Threaded Barrel

Proximity Sensors CO 25-30AT 500mm Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59065-3-U-03-E
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensors - IN10 and IN10 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Proximity sensor - SIEF-Q40S-PA-S-2L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 1.38 inch (35 mm)
Repeatability 27.56 mils (700 µm)
View Details
2 suppliers