Littelfuse, Inc. Proximity Sensors 59065-3-T-03-C

Description
Proximity Sensors CO 20-25AT 500mm Threaded Barrel
Datasheet
Description
Proximity Sensors CO 20-25AT 500mm Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59065-3-T-03-C
Proximity Sensors 59065-3-T-03-C
Proximity Sensors CO 20-25AT 500mm Threaded Barrel

Proximity Sensors CO 20-25AT 500mm Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59065-3-T-03-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3251LLTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Miniature Wafer Capacitive Proximity Sensors - LCA Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Other; Wafer
Operation Distance 0.1575 to 0.3937 inch (4 to 10 mm)
View Details
Retro-reflective sensor - SOEG-RSP-M18W-NS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details