Littelfuse, Inc. Proximity Sensors 59065-2-T-04-C

Description
Proximity Sensors NO 17-23AT 750mm Threaded Barrel
Datasheet
Description
Proximity Sensors NO 17-23AT 750mm Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59065-2-T-04-C
Proximity Sensors 59065-2-T-04-C
Proximity Sensors NO 17-23AT 750mm Threaded Barrel

Proximity Sensors NO 17-23AT 750mm Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59065-2-T-04-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Chopper-Stabilized Omnipolar Hall-Effect Switch - A1126LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High precision confocal sensor for distance and thickness measurement - confocalDT IFS2407-3 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 1.1 to 1.22 inch (28 to 31 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details