Littelfuse, Inc. Proximity Sensors 59065-2-S-05-A

Description
Proximity Sensors NO 12-18AT 1m TIN Threaded Barrel
Datasheet
Description
Proximity Sensors NO 12-18AT 1m TIN Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59065-2-S-05-A
Proximity Sensors 59065-2-S-05-A
Proximity Sensors NO 12-18AT 1m TIN Threaded Barrel

Proximity Sensors NO 12-18AT 1m TIN Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59065-2-S-05-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A1425LK-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Confocal sensor for series applications - confocalDT IFS2404-1 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.5906 to 0.6299 inch (15 to 16 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details