Littelfuse, Inc. Proximity Sensors 59065-1-U-04-A

Description
Proximity Sensors NO 22-28AT 750mm TIN Threaded Barrel
Datasheet
Description
Proximity Sensors NO 22-28AT 750mm TIN Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59065-1-U-04-A
Proximity Sensors 59065-1-U-04-A
Proximity Sensors NO 22-28AT 750mm TIN Threaded Barrel

Proximity Sensors NO 22-28AT 750mm TIN Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59065-1-U-04-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262LLHLX-X-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High temperature confocal sensor for environments up to 200 C - confocalDT IFS2407-0.8HT/VAC - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.2303 to 0.2618 inch (5.85 to 6.65 mm)
Operating Temperature 41 to 392 F (5 to 200 C)
View Details