Littelfuse, Inc. Reed Sensor, 1.2A, 8.4Mm, Cable; Sensing Range Max Littelfuse 59065-1-S-02-A

Description
REED SENSOR, 1.2A, 8.4MM, CABLE; Sensing Range Max:8.4mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59065 Series RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 1.2A, 8.4MM, CABLE; Sensing Range Max:8.4mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59065 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 1.2A, 8.4Mm, Cable; Sensing Range Max Littelfuse - 20J4801 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 1.2A, 8.4Mm, Cable; Sensing Range Max Littelfuse
20J4801
Reed Sensor, 1.2A, 8.4Mm, Cable; Sensing Range Max Littelfuse 20J4801
REED SENSOR, 1.2A, 8.4MM, CABLE; Sensing Range Max:8.4mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59065 Series RoHS Compliant: Yes

REED SENSOR, 1.2A, 8.4MM, CABLE; Sensing Range Max:8.4mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59065 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59065-1-S-02-A
Proximity Sensors 59065-1-S-02-A
Proximity Sensors PROX SEN THREAD BARREL SPST-NO

Proximity Sensors PROX SEN THREAD BARREL SPST-NO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 20J4801 59065-1-S-02-A
Product Name Reed Sensor, 1.2A, 8.4Mm, Cable; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.3307 inch (8.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3281LLTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details