Littelfuse, Inc. Proximity Sensors 59065-1-S-01-A

Description
Proximity Sensors NO 12-18AT 100mm TIN Threaded Barrel
Datasheet
Description
Proximity Sensors NO 12-18AT 100mm TIN Threaded Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59065-1-S-01-A
Proximity Sensors 59065-1-S-01-A
Proximity Sensors NO 12-18AT 100mm TIN Threaded Barrel

Proximity Sensors NO 12-18AT 100mm TIN Threaded Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59065-1-S-01-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Micropower Ultrasensitive 3D Hall-Effect Switch - A1266ELHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Reflex Sensor for the Distinction of Materials and Parts - optoCONTROL CFS4-A30 - Micro-Epsilon Group
Specs
Operation Distance 0.0394 to 16.93 inch (1 to 430 mm)
Operating Temperature 14 to 176 F (-10 to 80 C)
Electrical Connection FA socket (M18x1)
View Details