Littelfuse, Inc. Proximity Sensor; Sensing Range Max Littelfuse 59065-030

Description
PROXIMITY SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59065 Series; Body Material:Threaded Body Grip RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59065 Series; Body Material:Threaded Body Grip RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor; Sensing Range Max Littelfuse - 11M1788 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Littelfuse
11M1788
Proximity Sensor; Sensing Range Max Littelfuse 11M1788
PROXIMITY SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59065 Series; Body Material:Threaded Body Grip RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59065 Series; Body Material:Threaded Body Grip RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59065-030
Proximity Sensors 59065-030
Proximity Sensors PROX SEN THREAD BARREL SPST-CO

Proximity Sensors PROX SEN THREAD BARREL SPST-CO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 11M1788 59065-030
Product Name Proximity Sensor; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.8000 inch (20.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Inductive Proximity Sensors - 5000000621-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Switch Type Normally Open
View Details