Littelfuse, Inc. Proximity Sensors 59060-3-V-01-F

Description
Proximity Sensors CO 100m
Datasheet
Description
Proximity Sensors CO 100m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59060-3-V-01-F
Proximity Sensors 59060-3-V-01-F
Proximity Sensors CO 100m

Proximity Sensors CO 100m

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59060-3-V-01-F
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1180LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Magneto-inductive displacement sensor with modular principle - mainSENSOR MDS-40-MK-SR7-U45R - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0591 to 1.24 inch (1.5 to 31.5 mm)
View Details