Littelfuse, Inc. Proximity Sensors 59060-1-V-01-C

Description
Proximity Sensors NO 27-33AT 100mm Steel Thread Barrel
Datasheet
Description
Proximity Sensors NO 27-33AT 100mm Steel Thread Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59060-1-V-01-C
Proximity Sensors 59060-1-V-01-C
Proximity Sensors NO 27-33AT 100mm Steel Thread Barrel

Proximity Sensors NO 27-33AT 100mm Steel Thread Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59060-1-V-01-C
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A3283ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details