Littelfuse, Inc. Proximity Sensors 59060-1-T-04-A

Description
Proximity Sensors NO 17-23AT 750mm TIN Steel Thread Barrel
Datasheet
Description
Proximity Sensors NO 17-23AT 750mm TIN Steel Thread Barrel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59060-1-T-04-A
Proximity Sensors 59060-1-T-04-A
Proximity Sensors NO 17-23AT 750mm TIN Steel Thread Barrel

Proximity Sensors NO 17-23AT 750mm TIN Steel Thread Barrel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59060-1-T-04-A
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3245LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High temperature confocal sensor for environments up to 200 C - confocalDT IFS2407-0.8HT/VAC - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.2303 to 0.2618 inch (5.85 to 6.65 mm)
Operating Temperature 41 to 392 F (5 to 200 C)
View Details