Littelfuse, Inc. Reed Sensor, 1.2A, 7.2Mm, Through Hole; Sensing Range Max Littelfuse 59050-1-S-00-0

Description
REED SENSOR, 1.2A, 7.2MM, THROUGH HOLE; Sensing Range Max:7.2mm; Sensor Mounting:Through Hole; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59050 Series RoHS Compliant: Yes
Description
REED SENSOR, 1.2A, 7.2MM, THROUGH HOLE; Sensing Range Max:7.2mm; Sensor Mounting:Through Hole; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59050 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 1.2A, 7.2Mm, Through Hole; Sensing Range Max Littelfuse - 10M8717 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 1.2A, 7.2Mm, Through Hole; Sensing Range Max Littelfuse
10M8717
Reed Sensor, 1.2A, 7.2Mm, Through Hole; Sensing Range Max Littelfuse 10M8717
REED SENSOR, 1.2A, 7.2MM, THROUGH HOLE; Sensing Range Max:7.2mm; Sensor Mounting:Through Hole; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59050 Series RoHS Compliant: Yes

REED SENSOR, 1.2A, 7.2MM, THROUGH HOLE; Sensing Range Max:7.2mm; Sensor Mounting:Through Hole; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59050 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 10M8717
Product Name Reed Sensor, 1.2A, 7.2Mm, Through Hole; Sensing Range Max Littelfuse
Operation Distance 0.2835 inch (7.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Switches (Solid State) - A3213ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details