Littelfuse, Inc. Proximity Sensor; Sensing Range Max Littelfuse 59050-030

Description
PROXIMITY SENSOR; Sensing Range Max:19.05mm; Sensor Mounting:Through Hole; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:250mA; Product Range:59050 Series; Carry Current:1.5A; Contact Rating:5W RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SENSOR; Sensing Range Max:19.05mm; Sensor Mounting:Through Hole; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:250mA; Product Range:59050 Series; Carry Current:1.5A; Contact Rating:5W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor; Sensing Range Max Littelfuse - 50F7991 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Littelfuse
50F7991
Proximity Sensor; Sensing Range Max Littelfuse 50F7991
PROXIMITY SENSOR; Sensing Range Max:19.05mm; Sensor Mounting:Through Hole; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:250mA; Product Range:59050 Series; Carry Current:1.5A; Contact Rating:5W RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:19.05mm; Sensor Mounting:Through Hole; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:250mA; Product Range:59050 Series; Carry Current:1.5A; Contact Rating:5W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 50F7991
Product Name Proximity Sensor; Sensing Range Max Littelfuse
Operation Distance 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A1186ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.0984 inch (1.5 to 2.5 mm)
View Details
Proximity sensor - CRSMT-8M-PS-24V-K-5,0-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers