Littelfuse, Inc. Proximity Sensor; Sensing Range Max Littelfuse 59050-010

Description
PROXIMITY SENSOR; Sensing Range Max:19.05mm; Sensor Mounting:Through Hole; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:500mA; Product Range:59050 Series; Carry Current:1.2A; Contact Rating:10W RoHS Compliant: Yes
Description
PROXIMITY SENSOR; Sensing Range Max:19.05mm; Sensor Mounting:Through Hole; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:500mA; Product Range:59050 Series; Carry Current:1.2A; Contact Rating:10W RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor; Sensing Range Max Littelfuse - 89F1394 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Littelfuse
89F1394
Proximity Sensor; Sensing Range Max Littelfuse 89F1394
PROXIMITY SENSOR; Sensing Range Max:19.05mm; Sensor Mounting:Through Hole; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:500mA; Product Range:59050 Series; Carry Current:1.2A; Contact Rating:10W RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:19.05mm; Sensor Mounting:Through Hole; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:500mA; Product Range:59050 Series; Carry Current:1.2A; Contact Rating:10W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 89F1394
Product Name Proximity Sensor; Sensing Range Max Littelfuse
Operation Distance 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-1002-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Inductive Sensors with Switchable LED -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
View Details
Proximity sensor - SIES-Q5B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers