Littelfuse, Inc. Magnetic Proximity Sensor; Sensing Range Max Littelfuse 59045-502

Description
MAGNETIC PROXIMITY SENSOR; Sensing Range Max:-; Sensor Mounting:Through Hole; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:500mA; Product Range:59045 Series; Switching Voltage:200VDC RoHS Compliant: Yes
Datasheet
Description
MAGNETIC PROXIMITY SENSOR; Sensing Range Max:-; Sensor Mounting:Through Hole; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:500mA; Product Range:59045 Series; Switching Voltage:200VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Sensor; Sensing Range Max Littelfuse - 92H1921 - Newark, An Avnet Company
Chicago, IL, United States
Magnetic Proximity Sensor; Sensing Range Max Littelfuse
92H1921
Magnetic Proximity Sensor; Sensing Range Max Littelfuse 92H1921
MAGNETIC PROXIMITY SENSOR; Sensing Range Max:-; Sensor Mounting:Through Hole; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:500mA; Product Range:59045 Series; Switching Voltage:200VDC RoHS Compliant: Yes

MAGNETIC PROXIMITY SENSOR; Sensing Range Max:-; Sensor Mounting:Through Hole; Operating Temperature Min:-; Operating Temperature Max:-; Supply Current:500mA; Product Range:59045 Series; Switching Voltage:200VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 92H1921
Product Name Magnetic Proximity Sensor; Sensing Range Max Littelfuse
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-CT8112DK-IS3TR-ND - DigiKey
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093425 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details