Littelfuse, Inc. Reed Sensor, 0.25A, Spst-No, Cable; Sensing Range Max Littelfuse 59040-4-S-02-A

Description
REED SENSOR, 0.25A, SPST-NO, CABLE; Sensing Range Max:21mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59040 Series RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 0.25A, SPST-NO, CABLE; Sensing Range Max:21mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59040 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 0.25A, Spst-No, Cable; Sensing Range Max Littelfuse - 14AC5673 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 0.25A, Spst-No, Cable; Sensing Range Max Littelfuse
14AC5673
Reed Sensor, 0.25A, Spst-No, Cable; Sensing Range Max Littelfuse 14AC5673
REED SENSOR, 0.25A, SPST-NO, CABLE; Sensing Range Max:21mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59040 Series RoHS Compliant: Yes

REED SENSOR, 0.25A, SPST-NO, CABLE; Sensing Range Max:21mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59040 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59040-4-S-02-A
Proximity Sensors 59040-4-S-02-A
Proximity Sensors NC 15-20AT Tinned Leads

Proximity Sensors NC 15-20AT Tinned Leads

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 14AC5673 59040-4-S-02-A
Product Name Reed Sensor, 0.25A, Spst-No, Cable; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.8268 inch (21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - High Temperature Capacitive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.7874 inch (1 to 20 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-3 Ethernet - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.9843 to 1.1 inch (25 to 28 mm)
Switching Frequency 0.1000 to 8 kHz
View Details
Inductive Proximity Sensors - 5000004160-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details