Littelfuse, Inc. Reed Sensor, 24Mm, No, Cable Mount; Sensing Range Max Littelfuse 59040-1-U-02-A

Description
REED SENSOR, 24MM, NO, CABLE MOUNT; Sensing Range Max:24mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59040 Series RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 24MM, NO, CABLE MOUNT; Sensing Range Max:24mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59040 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 24Mm, No, Cable Mount; Sensing Range Max Littelfuse - 34AC9224 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 24Mm, No, Cable Mount; Sensing Range Max Littelfuse
34AC9224
Reed Sensor, 24Mm, No, Cable Mount; Sensing Range Max Littelfuse 34AC9224
REED SENSOR, 24MM, NO, CABLE MOUNT; Sensing Range Max:24mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59040 Series RoHS Compliant: Yes

REED SENSOR, 24MM, NO, CABLE MOUNT; Sensing Range Max:24mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59040 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59040-1-U-02-A
Proximity Sensors 59040-1-U-02-A
Proximity Sensors NO 22-28AT Tinned Leads

Proximity Sensors NO 22-28AT Tinned Leads

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 34AC9224 59040-1-U-02-A
Product Name Reed Sensor, 24Mm, No, Cable Mount; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Continuous-Time Bipolar Switch - A1203LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High Temperature Photoelectrics -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operating Temperature 482 F (250 C)
View Details
Proximity sensor - SIEN-6,5B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers