Littelfuse, Inc. Reed Sensor, 0.5A, Spst-No, Cable; Sensing Range Max Littelfuse 59040-1-S-02-A

Description
REED SENSOR, 0.5A, SPST-NO, CABLE; Sensing Range Max:25mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59040 Series RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 0.5A, SPST-NO, CABLE; Sensing Range Max:25mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59040 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 0.5A, Spst-No, Cable; Sensing Range Max Littelfuse - 89Y7604 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 0.5A, Spst-No, Cable; Sensing Range Max Littelfuse
89Y7604
Reed Sensor, 0.5A, Spst-No, Cable; Sensing Range Max Littelfuse 89Y7604
REED SENSOR, 0.5A, SPST-NO, CABLE; Sensing Range Max:25mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59040 Series RoHS Compliant: Yes

REED SENSOR, 0.5A, SPST-NO, CABLE; Sensing Range Max:25mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59040 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59040-1-S-02-A
Proximity Sensors 59040-1-S-02-A
Proximity Sensors NO 12-18AT Tinned Leads

Proximity Sensors NO 12-18AT Tinned Leads

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 89Y7604 59040-1-S-02-A
Product Name Reed Sensor, 0.5A, Spst-No, Cable; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1130LUA-X-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Controller with Voltage Output - optoCONTROL CLS1000-AU-PP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details