Littelfuse, Inc. Proximity Sensors 59025-4-U-03-F

Description
Proximity Sensors NC 25-30AT 500mm 59025 Firecracker
Datasheet
Description
Proximity Sensors NC 25-30AT 500mm 59025 Firecracker
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59025-4-U-03-F
Proximity Sensors 59025-4-U-03-F
Proximity Sensors NC 25-30AT 500mm 59025 Firecracker

Proximity Sensors NC 25-30AT 500mm 59025 Firecracker

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59025-4-U-03-F
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A3240ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3280 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Block Sensors - 9861-1000 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0590 inch (1.5 mm)
View Details
3 suppliers