Littelfuse, Inc. Reed Sensor, 9Mm, No, Cable Mount; Sensing Range Max Littelfuse 59025-2-U-02-A

Description
REED SENSOR, 9MM, NO, CABLE MOUNT; Sensing Range Max:9mm; Sensor Mounting:Cable; Operating Temperature Min:-20°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59025 Series RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 9MM, NO, CABLE MOUNT; Sensing Range Max:9mm; Sensor Mounting:Cable; Operating Temperature Min:-20°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59025 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 9Mm, No, Cable Mount; Sensing Range Max Littelfuse - 34M0808 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 9Mm, No, Cable Mount; Sensing Range Max Littelfuse
34M0808
Reed Sensor, 9Mm, No, Cable Mount; Sensing Range Max Littelfuse 34M0808
REED SENSOR, 9MM, NO, CABLE MOUNT; Sensing Range Max:9mm; Sensor Mounting:Cable; Operating Temperature Min:-20°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59025 Series RoHS Compliant: Yes

REED SENSOR, 9MM, NO, CABLE MOUNT; Sensing Range Max:9mm; Sensor Mounting:Cable; Operating Temperature Min:-20°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59025 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59025-2-U-02-A
Proximity Sensors 59025-2-U-02-A
Proximity Sensors 59025-2-U-02-A SENS

Proximity Sensors 59025-2-U-02-A SENS

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 34M0808 59025-2-U-02-A
Product Name Reed Sensor, 9Mm, No, Cable Mount; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1227LLTTK-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High precision confocal sensor for distance and thickness measurement - confocalDT IFS2407-0.1 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.0394 to 0.0433 inch (1 to 1.1 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details