Littelfuse, Inc. Reed Sensor, Plastic Barrel, 12-18Mm, No; Sensing Range Max Littelfuse 59025-1-S-02-A

Description
REED SENSOR, PLASTIC BARREL, 12-18MM, NO; Sensing Range Max:7.9mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59025 Series RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, PLASTIC BARREL, 12-18MM, NO; Sensing Range Max:7.9mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59025 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, Plastic Barrel, 12-18Mm, No; Sensing Range Max Littelfuse - 39K2961 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, Plastic Barrel, 12-18Mm, No; Sensing Range Max Littelfuse
39K2961
Reed Sensor, Plastic Barrel, 12-18Mm, No; Sensing Range Max Littelfuse 39K2961
REED SENSOR, PLASTIC BARREL, 12-18MM, NO; Sensing Range Max:7.9mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59025 Series RoHS Compliant: Yes

REED SENSOR, PLASTIC BARREL, 12-18MM, NO; Sensing Range Max:7.9mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:1.2A; Product Range:59025 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59025-1-S-02-A
Proximity Sensors 59025-1-S-02-A
Proximity Sensors PROX SENSOR NORM OPEN TINNED

Proximity Sensors PROX SENSOR NORM OPEN TINNED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 39K2961 59025-1-S-02-A
Product Name Reed Sensor, Plastic Barrel, 12-18Mm, No; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.3110 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A3250LLT-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN15 and N15 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Proximity sensor - SIEN-M5B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers