Littelfuse, Inc. Proximity Sensor; Sensing Range Max Littelfuse 59025-030

Description
PROXIMITY SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59025 Series; Carry Current:1.5A; Contact Rating:5W RoHS Compliant: Yes
Datasheet
Description
PROXIMITY SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59025 Series; Carry Current:1.5A; Contact Rating:5W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor; Sensing Range Max Littelfuse - 17M8453 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Littelfuse
17M8453
Proximity Sensor; Sensing Range Max Littelfuse 17M8453
PROXIMITY SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59025 Series; Carry Current:1.5A; Contact Rating:5W RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:20.32mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:250mA; Product Range:59025 Series; Carry Current:1.5A; Contact Rating:5W RoHS Compliant: Yes

Supplier's Site
Proximity Switch - 19132553 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19132553
Proximity Switch 19132553
(PRICE/EA) PROXIMITY SENSOR; SENSING RANGE MAX:20.32MM; SENSOR MOUNTING:-; OPERATING TEMPERATURE MIN:-40 C; OPERATING TEMPERATURE MAX:105 C; SUPPLY CU. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EA) PROXIMITY SENSOR; SENSING RANGE MAX:20.32MM; SENSOR MOUNTING:-; OPERATING TEMPERATURE MIN:-40 C; OPERATING TEMPERATURE MAX:105 C; SUPPLY CU. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59025-030
Proximity Sensors 59025-030
Proximity Sensors PROXIMITY SENSOR 12"LD SPDT-CO

Proximity Sensors PROXIMITY SENSOR 12"LD SPDT-CO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 17M8453 19132553 59025-030
Product Name Proximity Sensor; Sensing Range Max Littelfuse Proximity Switch Proximity Sensors
Operation Distance 0.8000 inch (20.32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1180ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
High Temperature Inductive Proximity Sensors - IN50 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details
Proximity sensor - SIEN-M8NB-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers