Littelfuse, Inc. Proximity Sensors 59022-4-U-02-A

Description
Proximity Sensors NC 25-30AT 300mm TIN
Datasheet
Description
Proximity Sensors NC 25-30AT 300mm TIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59022-4-U-02-A
Proximity Sensors 59022-4-U-02-A
Proximity Sensors NC 25-30AT 300mm TIN

Proximity Sensors NC 25-30AT 300mm TIN

Buy Now Datasheet
Reed Sensor, 8Mm, Nc, Cable Mount; Sensing Range Max Littelfuse - 34AC9203 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 8Mm, Nc, Cable Mount; Sensing Range Max Littelfuse
34AC9203
Reed Sensor, 8Mm, Nc, Cable Mount; Sensing Range Max Littelfuse 34AC9203
REED SENSOR, 8MM, NC, CABLE MOUNT; Sensing Range Max:8mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59022 Series RoHS Compliant: Yes

REED SENSOR, 8MM, NC, CABLE MOUNT; Sensing Range Max:8mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59022 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 59022-4-U-02-A 34AC9203
Product Name Proximity Sensors Reed Sensor, 8Mm, Nc, Cable Mount; Sensing Range Max Littelfuse
Operation Distance 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3321 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details