Littelfuse, Inc. Reed Sensor, 9Mm, Co, Cable Mount; Sensing Range Max Littelfuse 59022-3-U-02-A

Description
REED SENSOR, 9MM, CO, CABLE MOUNT; Sensing Range Max:9mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59022 Series RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 9MM, CO, CABLE MOUNT; Sensing Range Max:9mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59022 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 9Mm, Co, Cable Mount; Sensing Range Max Littelfuse - 34AC9196 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 9Mm, Co, Cable Mount; Sensing Range Max Littelfuse
34AC9196
Reed Sensor, 9Mm, Co, Cable Mount; Sensing Range Max Littelfuse 34AC9196
REED SENSOR, 9MM, CO, CABLE MOUNT; Sensing Range Max:9mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59022 Series RoHS Compliant: Yes

REED SENSOR, 9MM, CO, CABLE MOUNT; Sensing Range Max:9mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:-; Product Range:59022 Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59022-3-U-02-A
Proximity Sensors 59022-3-U-02-A
Proximity Sensors CO 25-30AT 300mm TIN

Proximity Sensors CO 25-30AT 300mm TIN

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 34AC9196 59022-3-U-02-A
Product Name Reed Sensor, 9Mm, Co, Cable Mount; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.3543 inch (9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Magneto-inductive displacement sensors for series production - mainSENSOR MDS-40-LP-SUS - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (40 mm)
View Details