Littelfuse, Inc. Proximity Sensors 59022-3-T-02-E

Description
Proximity Sensors CO 20-25AT 300mm CONN
Datasheet
Description
Proximity Sensors CO 20-25AT 300mm CONN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59022-3-T-02-E
Proximity Sensors 59022-3-T-02-E
Proximity Sensors CO 20-25AT 300mm CONN

Proximity Sensors CO 20-25AT 300mm CONN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59022-3-T-02-E
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1103ELHLT-TCT-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Analog Series M18 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.3937 inch (0.0 to 10 mm)
View Details
Proximity sensor - SIEF-M18NB-PS-S-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.4724 inch (12 mm)
Repeatability 9.45 mils (240 µm)
View Details
2 suppliers