Littelfuse, Inc. Reed Proximity Sensor, 4.5Mm, 175Vdc; Sensing Range Max Littelfuse 59021-1-S-02-A

Description
REED PROXIMITY SENSOR, 4.5MM, 175VDC; Sensing Range Max:6mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59021 Series; Supply Voltage DC Max:170V RoHS Compliant: Yes
Datasheet
Description
REED PROXIMITY SENSOR, 4.5MM, 175VDC; Sensing Range Max:6mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59021 Series; Supply Voltage DC Max:170V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Proximity Sensor, 4.5Mm, 175Vdc; Sensing Range Max Littelfuse - 34M0793 - Newark, An Avnet Company
Chicago, IL, United States
Reed Proximity Sensor, 4.5Mm, 175Vdc; Sensing Range Max Littelfuse
34M0793
Reed Proximity Sensor, 4.5Mm, 175Vdc; Sensing Range Max Littelfuse 34M0793
REED PROXIMITY SENSOR, 4.5MM, 175VDC; Sensing Range Max:6mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59021 Series; Supply Voltage DC Max:170V RoHS Compliant: Yes

REED PROXIMITY SENSOR, 4.5MM, 175VDC; Sensing Range Max:6mm; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:500mA; Product Range:59021 Series; Supply Voltage DC Max:170V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Proximity Sensors
59021-1-S-02-A
Proximity Sensors 59021-1-S-02-A
Proximity Sensors Reed Sensors

Proximity Sensors Reed Sensors

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 34M0793 59021-1-S-02-A
Product Name Reed Proximity Sensor, 4.5Mm, 175Vdc; Sensing Range Max Littelfuse Proximity Sensors
Operation Distance 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Touch Sensors - 39-W2GJ-L6-ND - DigiKey
Aratas America LLC
Specs
Sensor Technology Capacitive Proximity Sensor
Operating Temperature 14 to 140 F (-10 to 60 C)
Electrical Connection Connector
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - 2093358 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details