Littelfuse, Inc. Proximity Sensors 59020-1-S-01-E

Description
Proximity Sensors NO 6-10AT 100m
Datasheet
Description
Proximity Sensors NO 6-10AT 100m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
59020-1-S-01-E
Proximity Sensors 59020-1-S-01-E
Proximity Sensors NO 6-10AT 100m

Proximity Sensors NO 6-10AT 100m

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number 59020-1-S-01-E
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1147LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
View Details
Proximity sensor - SIEH-M18B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 1.5 kHz
View Details
2 suppliers