Littelfuse, Inc. Position, Proximity, Speed (Modules) 59010-1-T-03-E

Description
Magnetic Reed Switch Magnet SPST-NO Wire Leads with Connector Probe
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPST-NO Wire Leads with Connector Probe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 59010-1-T-03-E-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
59010-1-T-03-E-ND
Position, Proximity, Speed (Modules) 59010-1-T-03-E-ND
Magnetic Reed Switch Magnet SPST-NO Wire Leads with Connector Probe

Magnetic Reed Switch Magnet SPST-NO Wire Leads with Connector Probe

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 59010-1-T-03-E-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
DCWC Submersible LVDT Displacement Transducer 4-20mA - DCWC100 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0984 inch (2.5 mm)
View Details
Linear Rod Type - LWX-003 Series (pressure EQ) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 29.53 inch (50 to 750 mm)
Output Voltage
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details