Littelfuse, Inc. Position, Proximity, Speed (Modules) 59010-1-S-04-E

Description
Magnetic Reed Switch Magnet SPST-NO Wire Leads with Connector Probe
Request a Quote Datasheet
Description
Magnetic Reed Switch Magnet SPST-NO Wire Leads with Connector Probe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 59010-1-S-04-E-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
59010-1-S-04-E-ND
Position, Proximity, Speed (Modules) 59010-1-S-04-E-ND
Magnetic Reed Switch Magnet SPST-NO Wire Leads with Connector Probe

Magnetic Reed Switch Magnet SPST-NO Wire Leads with Connector Probe

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 59010-1-S-04-E-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
DCWC Submersible LVDT Displacement Transducer 4-20mA - DCWC3000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 2.95 inch (75 mm)
View Details
Linear Touchless Sensors - TFD4000 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.5512 to 1.97 inch (14 to 50 mm)
Output Voltage
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details