HAZGARD fuses are designed to provide overcurrent protection for forklifts and other low voltage equipment used in hazardous locations. This product is UL 248 recognized and has been evaluated for the use in UL 583 type EE and ES applications. Unique design does not require an explosion proof enclosure, saving assembly costs. Evaluated for use in UL 583 hazardous applications. Easily upgrade Type E and ES equipment to Type EE Does not require an external enclosure Saves space, materials and labor costs Steel enclosure provides additional integrity
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 581250 |
| Product Name | 48 V Lift Truck Fuses |
| Mounting | Fuse Block / Clip / Holder |