Littelfuse, Inc. 48 V Lift Truck Fuses 581200

Description
HAZGARD fuses are designed to provide overcurrent protection for forklifts and other low voltage equipment used in hazardous locations. This product is UL 248 recognized and has been evaluated for the use in UL 583 type EE and ES applications. Unique design does not require an explosion proof enclosure, saving assembly costs. Evaluated for use in UL 583 hazardous applications. Easily upgrade Type E and ES equipment to Type EE Does not require an external enclosure Saves space, materials and labor costs Steel enclosure provides additional integrity
Datasheet
Description
HAZGARD fuses are designed to provide overcurrent protection for forklifts and other low voltage equipment used in hazardous locations. This product is UL 248 recognized and has been evaluated for the use in UL 583 type EE and ES applications. Unique design does not require an explosion proof enclosure, saving assembly costs. Evaluated for use in UL 583 hazardous applications. Easily upgrade Type E and ES equipment to Type EE Does not require an external enclosure Saves space, materials and labor costs Steel enclosure provides additional integrity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
48 V Lift Truck Fuses - 581200 - Littelfuse, Inc.
Rosemont, IL, United States
48 V Lift Truck Fuses
581200
48 V Lift Truck Fuses 581200
HAZGARD fuses are designed to provide overcurrent protection for forklifts and other low voltage equipment used in hazardous locations. This product is UL 248 recognized and has been evaluated for the use in UL 583 type EE and ES applications. Unique design does not require an explosion proof enclosure, saving assembly costs. Evaluated for use in UL 583 hazardous applications. Easily upgrade Type E and ES equipment to Type EE Does not require an external enclosure Saves space, materials and labor costs Steel enclosure provides additional integrity

HAZGARD fuses are designed to provide overcurrent protection for forklifts and other low voltage equipment used in hazardous locations. This product is UL 248 recognized and has been evaluated for the use in UL 583 type EE and ES applications. Unique design does not require an explosion proof enclosure, saving assembly costs. Evaluated for use in UL 583 hazardous applications. Easily upgrade Type E and ES equipment to Type EE Does not require an external enclosure Saves space, materials and labor costs Steel enclosure provides additional integrity

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 581200
Product Name 48 V Lift Truck Fuses
Mounting Fuse Block / Clip / Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625019 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 6 amps
View Details
International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers