Littelfuse, Inc. 48 V Lift Truck Fuses 581100

Description
HAZGARD fuses are designed to provide overcurrent protection for forklifts and other low voltage equipment used in hazardous locations. This product is UL 248 recognized and has been evaluated for the use in UL 583 type EE and ES applications. Unique design does not require an explosion proof enclosure, saving assembly costs. Evaluated for use in UL 583 hazardous applications. Easily upgrade Type E and ES equipment to Type EE Does not require an external enclosure Saves space, materials and labor costs Steel enclosure provides additional integrity
Datasheet
Description
HAZGARD fuses are designed to provide overcurrent protection for forklifts and other low voltage equipment used in hazardous locations. This product is UL 248 recognized and has been evaluated for the use in UL 583 type EE and ES applications. Unique design does not require an explosion proof enclosure, saving assembly costs. Evaluated for use in UL 583 hazardous applications. Easily upgrade Type E and ES equipment to Type EE Does not require an external enclosure Saves space, materials and labor costs Steel enclosure provides additional integrity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
48 V Lift Truck Fuses - 581100 - Littelfuse, Inc.
Rosemont, IL, United States
48 V Lift Truck Fuses
581100
48 V Lift Truck Fuses 581100
HAZGARD fuses are designed to provide overcurrent protection for forklifts and other low voltage equipment used in hazardous locations. This product is UL 248 recognized and has been evaluated for the use in UL 583 type EE and ES applications. Unique design does not require an explosion proof enclosure, saving assembly costs. Evaluated for use in UL 583 hazardous applications. Easily upgrade Type E and ES equipment to Type EE Does not require an external enclosure Saves space, materials and labor costs Steel enclosure provides additional integrity

HAZGARD fuses are designed to provide overcurrent protection for forklifts and other low voltage equipment used in hazardous locations. This product is UL 248 recognized and has been evaluated for the use in UL 583 type EE and ES applications. Unique design does not require an explosion proof enclosure, saving assembly costs. Evaluated for use in UL 583 hazardous applications. Easily upgrade Type E and ES equipment to Type EE Does not require an external enclosure Saves space, materials and labor costs Steel enclosure provides additional integrity

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 581100
Product Name 48 V Lift Truck Fuses
Mounting Fuse Block / Clip / Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110230 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 200 amps
View Details
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers