Littelfuse, Inc. Snap Mount Class CC & Midget Fuse Holders 572RCCP

Description
The 572 series panel mount fuse holders are designed to minimize installation time. The unique design incorporates a snap-mount feature that allows the holder to be installed without any tools or mounting hardware.Voltage Rating: 600 VoltsAmpere Rating: 30 Amperes for Class CC and Midget fuses Installs without any tools or fasteners For Class CC and Midget fuses Watertight Versions Available Attached wire leads are possible for further assembly time reduction
Datasheet
Description
The 572 series panel mount fuse holders are designed to minimize installation time. The unique design incorporates a snap-mount feature that allows the holder to be installed without any tools or mounting hardware.Voltage Rating: 600 VoltsAmpere Rating: 30 Amperes for Class CC and Midget fuses Installs without any tools or fasteners For Class CC and Midget fuses Watertight Versions Available Attached wire leads are possible for further assembly time reduction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Mount Class CC & Midget Fuse Holders - 572RCCP - Littelfuse, Inc.
Rosemont, IL, United States
Snap Mount Class CC & Midget Fuse Holders
572RCCP
Snap Mount Class CC & Midget Fuse Holders 572RCCP
The 572 series panel mount fuse holders are designed to minimize installation time. The unique design incorporates a snap-mount feature that allows the holder to be installed without any tools or mounting hardware.Voltage Rating: 600 VoltsAmpere Rating: 30 Amperes for Class CC and Midget fuses Installs without any tools or fasteners For Class CC and Midget fuses Watertight Versions Available Attached wire leads are possible for further assembly time reduction

The 572 series panel mount fuse holders are designed to minimize installation time. The unique design incorporates a snap-mount feature that allows the holder to be installed without any tools or mounting hardware.Voltage Rating: 600 VoltsAmpere Rating: 30 Amperes for Class CC and Midget fuses Installs without any tools or fasteners For Class CC and Midget fuses Watertight Versions Available Attached wire leads are possible for further assembly time reduction

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuse Holders
Product Number 572RCCP
Product Name Snap Mount Class CC & Midget Fuse Holders
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

SMT-Vertical Entry Mini Auto Fuse Holder-on T&R - 3588TR - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Automotive Blade
Normal Operating Current 20 amps
Mounting SMT
View Details
5 suppliers
3 Pole Fuse Holder - 1492-FB3J30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers
Street Lighting Fuse Boxes - CS0605-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details