Littelfuse, Inc. 571 Series PC Mount Subminiature Fuse Holder for TR5®/TE5®Fuses 57100000001

Description
571 Series PC Mount Subminiature Fuse Holder for TR5®/TE5®Fuses
Request a Quote Datasheet
Description
571 Series PC Mount Subminiature Fuse Holder for TR5®/TE5®Fuses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
571 Series PC Mount Subminiature Fuse Holder for TR5®/TE5®Fuses - 57100000001 - Littelfuse, Inc.
Rosemont, IL, United States
571 Series PC Mount Subminiature Fuse Holder for TR5®/TE5®Fuses
57100000001
571 Series PC Mount Subminiature Fuse Holder for TR5®/TE5®Fuses 57100000001
571 Series PC Mount Subminiature Fuse Holder for TR5®/TE5®Fuses

571 Series PC Mount Subminiature Fuse Holder for TR5®/TE5®Fuses

Supplier's Site
Fuse Holders - 7690180 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fuse Holders
7690180
Fuse Holders 7690180
TR5/TE5 Fuseholder 250V 6.3A

TR5/TE5 Fuseholder 250V 6.3A

Supplier's Site
Fuseholders - WK6225-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
WK6225-ND
Fuseholders WK6225-ND
Fuse Holder 6.3A 250V 1 Circuit Radial Through Hole

Fuse Holder 6.3A 250V 1 Circuit Radial Through Hole

Buy Now Datasheet
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse - 78M8055 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse
78M8055
Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse 78M8055
FUSE HOLDER, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:TE5, TR5; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:571 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

FUSE HOLDER, PCB MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:TE5, TR5; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:571 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes

Supplier's Site
Fuse Holder, 250 V, 250 V, 6.3 A, Cartridge Fuse Holder, Solder Lug, 1 Rohs Compliant Littelfuse - 93K4537 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 250 V, 250 V, 6.3 A, Cartridge Fuse Holder, Solder Lug, 1 Rohs Compliant Littelfuse
93K4537
Fuse Holder, 250 V, 250 V, 6.3 A, Cartridge Fuse Holder, Solder Lug, 1 Rohs Compliant Littelfuse 93K4537
Fuse Holder, 250 V, 250 V, 6.3 A, Cartridge Fuse Holder, Solder Lug, 1 RoHS Compliant: Yes

Fuse Holder, 250 V, 250 V, 6.3 A, Cartridge Fuse Holder, Solder Lug, 1 RoHS Compliant: Yes

Supplier's Site
Fuse Holder - 21600862 - Radwell International
Willingboro, NJ, United States
Fuse Holder
21600862
Fuse Holder 21600862
FUSE HOLDER, PCB MOUNT; VOLTAGE RATING VDC:250V; VOLTAGE RATING VAC:250V; FUSE CURRENT:6.3A; FUSE HOLDER TYPE:SUBMINIATURE PCB FUSE HOLDER; HOLDER TER. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, PCB MOUNT; VOLTAGE RATING VDC:250V; VOLTAGE RATING VAC:250V; FUSE CURRENT:6.3A; FUSE HOLDER TYPE:SUBMINIATURE PCB FUSE HOLDER; HOLDER TER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders Fuse Holders
Product Number 57100000001 7690180 WK6225-ND 78M8055 93K4537 21600862
Product Name 571 Series PC Mount Subminiature Fuse Holder for TR5®/TE5®Fuses Fuse Holders Fuseholders Fuse Holder, Pcb Mount; Fuse Holder Type Littelfuse Fuse Holder, 250 V, 250 V, 6.3 A, Cartridge Fuse Holder, Solder Lug, 1 Rohs Compliant Littelfuse Fuse Holder
Normal Operating Current 6.3 amps 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

2 Pole Fuse Holder - 1492-FB2C30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
3 suppliers
Auto Fuses holder - ANL-550C -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Press-In/Rivet Mount Fuse Clip - 3520 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 6.3 amps
Mounting Fuse Clip; THM
View Details
2 suppliers
Street Lighting Fuse Boxes - CK0310-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details