Fuse Holder 6.3A 250V 1 Circuit Radial Panel Mount
FUSE HOLDER, PANEL MOUNT; Fuse Holder Type:PCB Fuse Holder; Fuse Current:6.3A; Fuse Size Held:TE5, TR5; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:570 Series; Voltage Rating VAC:250V; Voltage Rating VDC:250V RoHS Compliant: Yes
Fuse Holder, 250 V, 250 V, 6.3 A, PCB Fuse Holder, Solder Lug, 1 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuse Holders | Fuse Holders | Fuse Holders |
| Product Number | WK6224-ND | 33M7298 | 93K4528 |
| Product Name | Fuseholders | Fuse Holder, Panel Mount; Fuse Holder Type Littelfuse | Fuse Holder, 250 V, 250 V, 6.3 A, Pcb Fuse Holder, Solder Lug, 1 Rohs Compliant Littelfuse |
| Rated Operating Voltage | 250 volts | 250 volts |