Littelfuse, Inc. Hall Effect Sensor, Analogue, 5.5Vdc; Sensing Range Max Littelfuse 55300-00-02-A

Description
HALL EFFECT SENSOR, ANALOGUE, 5.5VDC; Sensing Range Max:-; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:16mA; Product Range:55300 Series; Output Configuration:Analog ue RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR, ANALOGUE, 5.5VDC; Sensing Range Max:-; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:16mA; Product Range:55300 Series; Output Configuration:Analog ue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, Analogue, 5.5Vdc; Sensing Range Max Littelfuse - 38X7832 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Analogue, 5.5Vdc; Sensing Range Max Littelfuse
38X7832
Hall Effect Sensor, Analogue, 5.5Vdc; Sensing Range Max Littelfuse 38X7832
HALL EFFECT SENSOR, ANALOGUE, 5.5VDC; Sensing Range Max:-; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:16mA; Product Range:55300 Series; Output Configuration:Analog ue RoHS Compliant: Yes

HALL EFFECT SENSOR, ANALOGUE, 5.5VDC; Sensing Range Max:-; Sensor Mounting:Cable; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Supply Current:16mA; Product Range:55300 Series; Output Configuration:Analogue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 38X7832
Product Name Hall Effect Sensor, Analogue, 5.5Vdc; Sensing Range Max Littelfuse
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3297 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity Sensors - 08317821102 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details