Littelfuse, Inc. Fuse Clip, 5X20Mm, Through Hole; Fuse Holder Type Littelfuse 52100001009..

Description
FUSE CLIP, 5X20MM, THROUGH HOLE; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:521 Series; Voltage Rating VAC:250V; Voltage RoHS Compliant: Yes
Datasheet
Description
FUSE CLIP, 5X20MM, THROUGH HOLE; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:521 Series; Voltage Rating VAC:250V; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Clip, 5X20Mm, Through Hole; Fuse Holder Type Littelfuse - 18AC0911 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Clip, 5X20Mm, Through Hole; Fuse Holder Type Littelfuse
18AC0911
Fuse Clip, 5X20Mm, Through Hole; Fuse Holder Type Littelfuse 18AC0911
FUSE CLIP, 5X20MM, THROUGH HOLE; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:521 Series; Voltage Rating VAC:250V; Voltage RoHS Compliant: Yes

FUSE CLIP, 5X20MM, THROUGH HOLE; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:521 Series; Voltage Rating VAC:250V; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 18AC0911
Product Name Fuse Clip, 5X20Mm, Through Hole; Fuse Holder Type Littelfuse
Normal Operating Current 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holders - 1444548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 125 amps
Operating Temperature 23 to 104 F (-5 to 40 C)
View Details
Fuseholders - 0031.1352-ND - DigiKey
Specs
Mounting Panel Mount
View Details
5mm x 20mm Fuse Cover, ABS - 3517C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details
Street Lighting Fuse Boxes - C38579-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details