Littelfuse, Inc. Connectors,Interconnects 51800001009

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Mounting Type: Fixed Fuse Size: 5mm x 20mm Current Rating (Amps): 690mA For Use With/Related Products: 1/4 - 40 Bushing Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Block Orientation: Horizontal
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Mounting Type: Fixed Fuse Size: 5mm x 20mm Current Rating (Amps): 690mA For Use With/Related Products: 1/4 - 40 Bushing Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Block Orientation: Horizontal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Mounting Type: Fixed Fuse Size: 5mm x 20mm Current Rating (Amps): 690mA For Use With/Related Products: 1/4 - 40 Bushing Fuse Type: Board Mount (Cartridge Style Excluded) Fuseholder Type: Block Orientation: Horizontal

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Mounting Type: Fixed
Fuse Size: 5mm x 20mm
Current Rating (Amps): 690mA
For Use With/Related Products: 1/4 - 40 Bushing
Fuse Type: Board Mount (Cartridge Style Excluded)
Fuseholder Type: Block
Orientation: Horizontal

Buy Now Datasheet
Acs 5Mm/6.3Mm Fuse Clip / Bulk Rohs Compliant Littelfuse - 67K2287 - Newark, An Avnet Company
Chicago, IL, United States
Acs 5Mm/6.3Mm Fuse Clip / Bulk Rohs Compliant Littelfuse
67K2287
Acs 5Mm/6.3Mm Fuse Clip / Bulk Rohs Compliant Littelfuse 67K2287
ACS 5MM/6.3MM FUSE CLIP / BULK ROHS COMPLIANT: YES

ACS 5MM/6.3MM FUSE CLIP / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 67K2287
Product Name Connectors,Interconnects Acs 5Mm/6.3Mm Fuse Clip / Bulk Rohs Compliant Littelfuse
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers