The part 508103000 is a white nylon cap with a 0.200 in. diameter, designed for use with .100 in. diameter plungers in EP and TP series switches. It has a height of 0.155 in. and a base diameter of 0.152 in., with a gloss finish. Caps are supplied unassembled and are compatible with switches requiring this plunger size. The material and finish match other variants in the series, differing only in color.
Hardware RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M3124 |
| Product Name | Hardware Rohs Compliant C&k Components |
| Approvals | RoHS |