Littelfuse, Inc. 3AB 1000V AC/DC High Voltage Cartridge Fuse 508.315

Description
It is a ceramic body 6.3x32mm size 3AB fuse with remarkable interrupting rating designed for high-energy 1000V AC/DC protection in the multimeter market and similar applications. In accordance with Underwriters Laboratories™ Standard UL248-14 Available in cartridge Pluggable into clips or shock safe holders Lead-free and RoHS compliant Superior Interrupting rating of 10,000 Amperes Compact form factor of 6.3x32 mm
Datasheet
Description
It is a ceramic body 6.3x32mm size 3AB fuse with remarkable interrupting rating designed for high-energy 1000V AC/DC protection in the multimeter market and similar applications. In accordance with Underwriters Laboratories™ Standard UL248-14 Available in cartridge Pluggable into clips or shock safe holders Lead-free and RoHS compliant Superior Interrupting rating of 10,000 Amperes Compact form factor of 6.3x32 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3AB 1000V AC/DC High Voltage Cartridge Fuse - 508.315 - Littelfuse, Inc.
Rosemont, IL, United States
3AB 1000V AC/DC High Voltage Cartridge Fuse
508.315
3AB 1000V AC/DC High Voltage Cartridge Fuse 508.315
It is a ceramic body 6.3x32mm size 3AB fuse with remarkable interrupting rating designed for high-energy 1000V AC/DC protection in the multimeter market and similar applications. In accordance with Underwriters Laboratories™ Standard UL248-14 Available in cartridge Pluggable into clips or shock safe holders Lead-free and RoHS compliant Superior Interrupting rating of 10,000 Amperes Compact form factor of 6.3x32 mm

It is a ceramic body 6.3x32mm size 3AB fuse with remarkable interrupting rating designed for high-energy 1000V AC/DC protection in the multimeter market and similar applications. In accordance with Underwriters Laboratories™ Standard UL248-14 Available in cartridge Pluggable into clips or shock safe holders Lead-free and RoHS compliant Superior Interrupting rating of 10,000 Amperes Compact form factor of 6.3x32 mm

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 508.315
Product Name 3AB 1000V AC/DC High Voltage Cartridge Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 5 X 30 with Indicator Cylinder Fuses - 0.032M5x30M - Altech Corp.
Specs
Fuse Type Miniature
Fuse Material Glass
Mounting Replaceable
View Details
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details