Littelfuse, Inc. Switches & Connectors - Control Switches - Push-Pull Switches - Series: Two Circuit Push Pull Switches - 5066 5066

Description
SPDT, Off-On circuit 1 - On circuit 2.Switches energize two circuits alternately from a common feed.10A at 12V DC.Three screw terminals.Steel mounting stem 1/2"-20 thread, 5/8" (15.9mm) long, and integral chrome-plated knob.Plated steel case.
Description
SPDT, Off-On circuit 1 - On circuit 2.Switches energize two circuits alternately from a common feed.10A at 12V DC.Three screw terminals.Steel mounting stem 1/2"-20 thread, 5/8" (15.9mm) long, and integral chrome-plated knob.Plated steel case.

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Push-Pull Switches - Series: Two Circuit Push Pull Switches - 5066 - 5066 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Push-Pull Switches - Series: Two Circuit Push Pull Switches - 5066
5066
Switches & Connectors - Control Switches - Push-Pull Switches - Series: Two Circuit Push Pull Switches - 5066 5066
SPDT, Off-On circuit 1 - On circuit 2.Switches energize two circuits alternately from a common feed.10A at 12V DC.Three screw terminals.Steel mounting stem 1/2"-20 thread, 5/8" (15.9mm) long, and integral chrome-plated knob.Plated steel case.

SPDT, Off-On circuit 1 - On circuit 2.Switches energize two circuits alternately from a common feed.10A at 12V DC.Three screw terminals.Steel mounting stem 1/2"-20 thread, 5/8" (15.9mm) long, and integral chrome-plated knob.Plated steel case.

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Pushbutton Switches
Product Number 5066
Product Name Switches & Connectors - Control Switches - Push-Pull Switches - Series: Two Circuit Push Pull Switches - 5066
Switch Function Maintained Contact
Configuration Normally Open (NO)
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type Screw Terminals; 3 Screw
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10174647 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details