Littelfuse, Inc. Switches & Connectors - Control Switches - Push-Pull Switches - Series: One Circuit Push Pull Switches - 50046 50046

Description
This product is not recommended for new designs Normally OnHeavy duty, 10A at 12V DC, 6-36V.Aluminum mounting stem 3/8""-32 thread, 5/8"" (15.9mm) long.Black plastic knob with 10-32 threaded metal insert.Two screw terminals.Plated steel case."
Datasheet
Description
This product is not recommended for new designs Normally OnHeavy duty, 10A at 12V DC, 6-36V.Aluminum mounting stem 3/8""-32 thread, 5/8"" (15.9mm) long.Black plastic knob with 10-32 threaded metal insert.Two screw terminals.Plated steel case."
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - Control Switches - Push-Pull Switches - Series: One Circuit Push Pull Switches - 50046 - 50046 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - Control Switches - Push-Pull Switches - Series: One Circuit Push Pull Switches - 50046
50046
Switches & Connectors - Control Switches - Push-Pull Switches - Series: One Circuit Push Pull Switches - 50046 50046
This product is not recommended for new designs Normally OnHeavy duty, 10A at 12V DC, 6-36V.Aluminum mounting stem 3/8""-32 thread, 5/8"" (15.9mm) long.Black plastic knob with 10-32 threaded metal insert.Two screw terminals.Plated steel case."

This product is not recommended for new designs Normally OnHeavy duty, 10A at 12V DC, 6-36V.Aluminum mounting stem 3/8""-32 thread, 5/8"" (15.9mm) long.Black plastic knob with 10-32 threaded metal insert.Two screw terminals.Plated steel case."

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
50046
Switches - Pushbutton Switches 50046
SWITCH P-P

SWITCH P-P

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 50046 50046
Product Name Switches & Connectors - Control Switches - Push-Pull Switches - Series: One Circuit Push Pull Switches - 50046 Switches - Pushbutton Switches
Switch Function Maintained Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST
Terminal Type Screw Terminals; 2 Screw Screw Terminals
Max Current Rating 10 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm LED Module 800F PB - 800F-BN3R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details