Littelfuse, Inc. Littelfuse 4998200.M6 High-Performance MIDI Fuse, 200A, 70VDC 4998200.M6

Description
The MIDI® 70V HP Fuse is an ideal solution for any high current application like fans, heaters and high inrush peak loads. The new added 135% overload gate provides much better wire protection. Littelfuse 4998200.M6 High-Performance MIDI Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MIDI Style: Bolt Down Fuse Current Rating: 200A Voltage Rating: 70VDC Operating Temperature: 257°F (125°C) to -40°F (-40°C) The MIDI® 70V High Performance (HP) Fuse is designed for high current circuit protection up to 200A The MIDI® 70V HP features 1MOhm Open State Resistance after fuse opening to guarantee safe interruption at any voltage up to 70V Interruption Rating: 2500A @ 70VDC Bolt Size: M6
Request a Quote Datasheet
Description
The MIDI® 70V HP Fuse is an ideal solution for any high current application like fans, heaters and high inrush peak loads. The new added 135% overload gate provides much better wire protection. Littelfuse 4998200.M6 High-Performance MIDI Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MIDI Style: Bolt Down Fuse Current Rating: 200A Voltage Rating: 70VDC Operating Temperature: 257°F (125°C) to -40°F (-40°C) The MIDI® 70V High Performance (HP) Fuse is designed for high current circuit protection up to 200A The MIDI® 70V HP features 1MOhm Open State Resistance after fuse opening to guarantee safe interruption at any voltage up to 70V Interruption Rating: 2500A @ 70VDC Bolt Size: M6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 4998200.M6 High-Performance MIDI Fuse, 200A, 70VDC - 47197 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 4998200.M6 High-Performance MIDI Fuse, 200A, 70VDC
47197
Littelfuse 4998200.M6 High-Performance MIDI Fuse, 200A, 70VDC 47197
The MIDI® 70V HP Fuse is an ideal solution for any high current application like fans, heaters and high inrush peak loads. The new added 135% overload gate provides much better wire protection. Littelfuse 4998200.M6 High-Performance MIDI Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MIDI Style: Bolt Down Fuse Current Rating: 200A Voltage Rating: 70VDC Operating Temperature: 257°F (125°C) to -40°F (-40°C) The MIDI® 70V High Performance (HP) Fuse is designed for high current circuit protection up to 200A The MIDI® 70V HP features 1MOhm Open State Resistance after fuse opening to guarantee safe interruption at any voltage up to 70V Interruption Rating: 2500A @ 70VDC Bolt Size: M6

The MIDI® 70V HP Fuse is an ideal solution for any high current application like fans, heaters and high inrush peak loads. The new added 135% overload gate provides much better wire protection.

  • Littelfuse 4998200.M6 High-Performance MIDI Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Fuse Series: MIDI
  • Style: Bolt Down Fuse
  • Current Rating: 200A
  • Voltage Rating: 70VDC
  • Operating Temperature: 257°F (125°C) to -40°F (-40°C)
  • The MIDI® 70V High Performance (HP) Fuse is designed for high current circuit protection up to 200A
  • The MIDI® 70V HP features 1MOhm Open State Resistance after fuse opening to guarantee safe interruption at any voltage up to 70V
  • Interruption Rating: 2500A @ 70VDC
  • Bolt Size: M6
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 47197
Product Name Littelfuse 4998200.M6 High-Performance MIDI Fuse, 200A, 70VDC
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data