Littelfuse, Inc. Littelfuse 4998175.M6 High Performance MIDI Fuse, 175A, 70VDC 4998175.M6

Description
The MIDI® 70V HP Fuse is an ideal solution for any high current application like fans, heaters and high inrush peak loads. The new added 135% overload gate provides much better wire protection. Littelfuse 4998175.M6 High-Performance MIDI Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Operating Temperature: -40°F (-40°C) to 257°F (125°C) The MIDI® 70V High Performance (HP) Fuse is designed for high current circuit protection up to 200A The MIDI® 70V HP features 1MOhm Open State Resistance after fuse opening to guarantee safe interruption at any voltage up to 70V Interruption Rating: 2500A @ 70VDC Bolt Size: M6
Request a Quote Datasheet
Description
The MIDI® 70V HP Fuse is an ideal solution for any high current application like fans, heaters and high inrush peak loads. The new added 135% overload gate provides much better wire protection. Littelfuse 4998175.M6 High-Performance MIDI Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Operating Temperature: -40°F (-40°C) to 257°F (125°C) The MIDI® 70V High Performance (HP) Fuse is designed for high current circuit protection up to 200A The MIDI® 70V HP features 1MOhm Open State Resistance after fuse opening to guarantee safe interruption at any voltage up to 70V Interruption Rating: 2500A @ 70VDC Bolt Size: M6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 4998175.M6 High Performance MIDI Fuse, 175A, 70VDC - 47196 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 4998175.M6 High Performance MIDI Fuse, 175A, 70VDC
47196
Littelfuse 4998175.M6 High Performance MIDI Fuse, 175A, 70VDC 47196
The MIDI® 70V HP Fuse is an ideal solution for any high current application like fans, heaters and high inrush peak loads. The new added 135% overload gate provides much better wire protection. Littelfuse 4998175.M6 High-Performance MIDI Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Operating Temperature: -40°F (-40°C) to 257°F (125°C) The MIDI® 70V High Performance (HP) Fuse is designed for high current circuit protection up to 200A The MIDI® 70V HP features 1MOhm Open State Resistance after fuse opening to guarantee safe interruption at any voltage up to 70V Interruption Rating: 2500A @ 70VDC Bolt Size: M6

The MIDI® 70V HP Fuse is an ideal solution for any high current application like fans, heaters and high inrush peak loads. The new added 135% overload gate provides much better wire protection.

  • Littelfuse 4998175.M6 High-Performance MIDI Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • The MIDI® 70V High Performance (HP) Fuse is designed for high current circuit protection up to 200A
  • The MIDI® 70V HP features 1MOhm Open State Resistance after fuse opening to guarantee safe interruption at any voltage up to 70V
  • Interruption Rating: 2500A @ 70VDC
  • Bolt Size: M6
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 47196
Product Name Littelfuse 4998175.M6 High Performance MIDI Fuse, 175A, 70VDC
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 4A - 81411561 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers
Fuses - 004110482 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details