Littelfuse, Inc. MIDI HP 70V Automotive Bolt-Down Fuse 4998100.TXM-M6

Description
Use this 100 A MIDI® High Performance 70V automotive fuse to provide time-delayed overcurrent protection to circuits that receive large inrushes of current, such as those for fans, heaters, batteries, and starters. A silicon insert ensures the fuse offers more than 1 MΩ of resistance after it opens. Interrupting rating of 2.5 kA at 70 V dc Tin-plated copper terminals Operates at temperatures ranging from –40 ℃ to +125 ℃ PA66-GF25 FR housing with UL flammability rating of V-0 Refers to ISO 20934 – Type SF36
Datasheet
Description
Use this 100 A MIDI® High Performance 70V automotive fuse to provide time-delayed overcurrent protection to circuits that receive large inrushes of current, such as those for fans, heaters, batteries, and starters. A silicon insert ensures the fuse offers more than 1 MΩ of resistance after it opens. Interrupting rating of 2.5 kA at 70 V dc Tin-plated copper terminals Operates at temperatures ranging from –40 ℃ to +125 ℃ PA66-GF25 FR housing with UL flammability rating of V-0 Refers to ISO 20934 – Type SF36
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI HP 70V Automotive Bolt-Down Fuse - 4998100.TXM-M6 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI HP 70V Automotive Bolt-Down Fuse
4998100.TXM-M6
MIDI HP 70V Automotive Bolt-Down Fuse 4998100.TXM-M6
Use this 100 A MIDI® High Performance 70V automotive fuse to provide time-delayed overcurrent protection to circuits that receive large inrushes of current, such as those for fans, heaters, batteries, and starters. A silicon insert ensures the fuse offers more than 1 MΩ of resistance after it opens. Interrupting rating of 2.5 kA at 70 V dc Tin-plated copper terminals Operates at temperatures ranging from –40 ℃ to +125 ℃ PA66-GF25 FR housing with UL flammability rating of V-0 Refers to ISO 20934 – Type SF36

Use this 100 A MIDI® High Performance 70V automotive fuse to provide time-delayed overcurrent protection to circuits that receive large inrushes of current, such as those for fans, heaters, batteries, and starters. A silicon insert ensures the fuse offers more than 1 MΩ of resistance after it opens. Interrupting rating of 2.5 kA at 70 V dc Tin-plated copper terminals Operates at temperatures ranging from –40 ℃ to +125 ℃ PA66-GF25 FR housing with UL flammability rating of V-0 Refers to ISO 20934 – Type SF36

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 4998100.TXM-M6
Product Name MIDI HP 70V Automotive Bolt-Down Fuse
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 486-1807-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1000 amps
View Details
2 suppliers
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details